Power Distribution in Healthcare Facilities Just Became a Lot Easier
Tripp Lite by Eaton's PS-606-HG Power Strip with Hospital-Grade Plug and Receptacles distributes power to six hospital-grade outlets in an all-metal housing to ensure optimal safety and guaranteed lifelong use. Fully compliant with UL 1363 requirements, the PS-606-HG is perfect for healthcare environments and administrative areas where durability and reliability are required. With a six-foot power cord and 5-15P-HG plug, the PS-606-HG can be used to deliver reliable service to multiple devices. The switchless design eliminates accidental shutoffs, while a 15-amp circuit breaker guards against dangerous circuit overloads before they happen. Integrated keyhole mounting slots allow for various mounting options.
The Ideal Solution for Healthcare Environments and Administrative Areas
With six hospital-grade outlets, six-foot cord, all-metal housing and keyhole mounting installation options, Tripp Lite’s PS-606-HG is the perfect solution for healthcare and administrative environments where reliable, multi-outlet power distribution is required.
Power Previously Un-Powered Areas with Long Cord
Install the PS-606-HG away from its power source to distribute power to up to six individual devices. The PS-606-HG can be mounted up to six feet away from where it draws AC power, putting users in control of supplying reliable power service where it is needed most.
Premium Safety Features
The PS-606-HG’s switchless design prevents accidental shutoff, while a built-in, 15-amp circuit breaker eliminates dangerous circuit overloads that could damage equipment. The breaker immediately shuts off AC input to the PS-606-HG when it detects that the equipment load is drawing too much power.
Reliable, Heavy-Duty Housing
The PS-606-HG’s rugged, all-metal housing is durably constructed, making it a great power distribution solution for physically demanding environments.
Lifetime Product Warranty and Environmentally Responsible Design
The PS-606-HG is backed by a lifetime warranty. As part of Tripp Lite by Eaton's commitment to environmental responsibility, it is manufactured in compliance with strict RoHS specifications.