Unfiltered electrical pass-through makes the PDUH20HVL6 ideal for distributing alternate waveform utility, UPS or generator power in rack enclosures, network closets, and more. It provides twelve C13 outlets, two C19 outlets and a 15-ft. power cord with a locking L6-20P plug to prevent accidental disconnection. Four C13 outlets are front-mounted and ten outlets (8 x C13, 2 x C19) are rear-mounted for additional flexibility when connecting multiple items of equipment. The PDUH20HVL6's switchless design prevents accidental shutoff and safeguards against downtime due to human error.
The PDUH20HVL6 comes with detachable flanges with pre-punched access holes and adjustable depth channels allow the PDU to be configured for dozens of mounting schemes, including 1U installation in standard 19-inch rack enclosures as well as wall-mount, workbench, under-counter and similar installations. The PDUH20HVL6 is also suitable for 0U vertical installation in the cable management area of many rack enclosures. An optional PDUSIDEBRKT accessory (sold separately) enables vertical mounting in both toolless button mounting and standard 0U vertical rackmount configurations.
The PDUH20HVL6 comes backed by a 5-Year Warranty. As a part of Tripp Lite's commitment to environmental responsibility, it is manufactured in compliance with strict RoHS specifications.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.