OVERVIEW

TRENDnet's Micro N150 Wireless USB Adapter, model TEW-648UBM, connects a laptop or desktop computer to a high-speed WiFi N network. Seamlessly stream video, download files, and play games with this ultra-compact wireless n adapter. WiFi Multimedia Quality of Service prioritizes important video, audio, and gaming traffic.

Wireless Encryption


Supports up to WPA2 encryption.

Ultra-Compact Design


Micro design length is just over a quarter inch (7mm).

WiFi Performance

Connect your laptop or computer to high-speed WiFi N150 to download files, play games, stream video, and more.

Easy Setup

Get up and running in minutes with the intuitive guided setup

N150 WiFi

Connect your laptop or computer to high-speed WiFi N150 to download files, play games, stream video, and more

Wireless Encryption

Supports up to WPA2 encryption

Ultra-Compact Design

Micro design length is just over a quarter inch (7mm)

Micro N150 Wireless USB Adapter

  • Quick and easy setup
  • Ultra-compact high speed WiFi N150 adapter
  • Upgrade your laptop or desktop to wireless n
  • WMM Quality of Service (QoS) data prioritization
  • Supports Windows ® and Mac ® operating systems
  • NDAA / TAA compliant (U.S. and Canada only)

SPECIFICATIONS

Interface
  • USB 2.0
Standards
  • IEEE 802.11b
  • IEEE 802.11g
  • IEEE 802.11n
Power Consumption
  • Receive: 90mA (max.)
  • Transmit: 250mA (max.)
Supported OS
  • Windows ® 10 (32/64-bit), 8.1 (32/64-bit), 8 (32/64-bit), 7 (32/64-bit)
  • Mac OS ® 10.7-10.12
Antenna
  • Built-in on board antenna
Frequency
  • 2.4 ~ 2.48GHz
Modulation
  • OFDM, DSSS
Data Rate
  • 802.11b: up to 11Mbps
  • 802.11g: up to 54Mbps
  • 802.11n: up to 150Mbps
Output Power
  • 802.11b: 17 ± 1.5dBm
  • 802.11g: 15 ± 1.5dBm
  • 802.11n: 14 ± 1.5dBm
Receiving Sensitivity
  • 802.11b: -81 ± 2dBm at 11Mbps
  • 802.11g: -71 ± 2dBm at 54Mbps
  • 802.11n: -65 ± 2dBm at 150Mbps
Encryption
  • 64/128-bit WEP, WPA/WPA2-RADIUS, WPA-PSK/WPA2-PSK
Channels
  • 1~11 (FCC), 1~13 (ETSI)
Operating Temperature
  • 0° - 40 °C (32° - 104 °F)
Operating Humidity
  • Max 90% non-condensing
Dimensions
  • 17.5 x 15 x 7.3mm (0.7 x 0.6 x 0.29 in.)
Weight
  • 1.98g (0.07 oz.)
Certifications
  • CE
  • FCC
Warranty
  • 3 year

PACKAGE CONTENTS
  • TEW-648UBM
  • CD-ROM (Driver & User's Guide)
  • Quick Installation Guide