Premium Protection

Maker of the legendary Isobar, Tripp Lite is the smart choice for protecting your valuable equipment. This surge protector defends computers and electronics from damaging surges and disruptive line noise. If it is ever damaged by a surge, Tripp Lite will replace it.

  • Certified to meet strict UL standards (UL 1449 4th Edition; File E89439; Series AG-0146; Updated 10-28-2015)
  • 1650-joule surge protection rating – More joules mean more protection!
  • EMI/RFI noise filtering protects against outside interference
  • Resettable circuit breaker protects against overloads

Ready for Commercial/Industrial Environments

This surge protector is recommended for laboratory, workshop, production line, test bench, computer lab, construction, factory, warehouse, kiosk, retail display, media cabinet, security station, OEM and office applications. It protects valuable equipment of all kinds, including lab equipment, testing devices, precision machinery, scopes, power tools, computers, displays, 3D printers, wireless routers, chargers, task lighting and small appliances.

  • 24 protected AC outlets
  • 72 in. raceway-style metal housing
  • Transformer outlets for bulky AC adapters
  • 15-foot AC input cord with 5-15P plug
  • Secure mounting clips
  • Diagnostic LED

Key Features

  1. Pr otection Status LED: Confirms that surge protection is active.AC
  2. Input Cord: High-quality cord with grounded plug reaches distant outlets. Tr
  3. ansformer Outlets: Provide extra space for bulky AC adapters. Ci
  4. rcuit Breaker: Protects against overloads.Ad
  5. vanced Surge/Noise Protection (Internal): Certified to meet strict UL standards.Il
  6. luminated On/Off Switch: Includes a snap-tight cover to prevent accidental shutoff.Mo
  7. unting Clips: Mount to workbench, table, wall, shelf, desk, counter or media cabinet. 72
  8. in. Metal Housing: Provides horizontal or vertical raceway-style power distribution.