Switch-Free Design

Prevents accidental shutdowns and disconnections.

LED Indicator

Lights to indicate the model’s status: Power On (green), Protected (green).

Industrial-Grade Metal Housing

Prolongs model life with rugged casing made of impact-resistant material for maximum durability.

Surge Protected Outlets

Surge protected outlets safeguard your connected equipment from damage during an AC power surge or spike.

RKBS15S2F8R RACKBAR SURGE PROTECTOR

For network servers, telecom devices, security equipment and high-end computers:

  • Surge protection safeguards against sudden power surges or spikes
  • 10 surge protected outlets (2 front, 8 rear)
  • Provides 3600 joules of protection for connected equipment
  • Versatile rackmount can be installed vertically or horizontally
  • EMI/RFI noise filter maintains clean power to improve sound and picture quality

KEY FEATURES

SURGE PROTECTION

Diverts excess voltage away from sensitive electronic equipment during an AC power surge or power spike to prevent damage.

EMI/RFI NOISE FILTER

Maintains clean power for connected equipment by filtering out electromagnetic and radio frequency interference to improve picture and sound quality.

VERSATILE RACKMOUNT OPTIONS

Enable the Rackbar to be installed vertically or horizontally with two sets of mounting brackets: 1U rackmount (19 in.); 0U vertical rackmount and under-counter configurations.

POWER MANAGEMENT FEATURES

Include network-grade plugs and outlets, an AC power cord (15 ft.), and a cord retention tray to enhance safety, efficiency, and performance.

CONNECTED EQUIPMENT GUARANTEE

This product comes with a with a $150,000 connected equipment guarantee. See user manual for details.

PRODUCT WARRANTY

A limited lifetime warranty is available to cover defects in materials and workmanship under normal use and conditions.