Ease multi-server management in data centers, server rooms and other high-density environments. The B020-U08-19KTAA has an advanced on screen display (OSD) with high-resolution VGA video up to 1280 x 1024. It provides a graphical user interface with management tools such as auto-scanning for continuous scanning of multiple computers. Select a connected computer using on-console pushbuttons, on-screen display (OSD) or keyboard hotkey commands. Two LEDs per KVM port indicate (1) when a computer is connected to a KVM port and powered on, and (2) when a computer is selected. The B020-U08-19KTAA also has a USB port for connection of an external mouse and second USB port for sharing a USB peripheral, such as a flash drive or card reader, among the connected computers.
The B020-U08-19KTAA supports both PS/2 and USB connections using the 8 included Tripp Lite P778-Series PS/2-USB Combo KVM Cable Kits. Because compatibility is based on common hardware standards rather than system software dependencies, almost any platform can be accommodated. Connect multiple versions of multiple platforms in any combination, including UNIX, Linux, Windows, Mac OS, Solaris and more.
The B020-U08-19KTAA offers two levels of password protection (administrator/user) to prevent unauthorized persons from gaining access to connected computers and servers.
You can upgrade the B020-U08-19KTAA for IP access with a Tripp Lite B051-000 IP Remote Unit. The addition of this IP unit allows connection via LAN, WAN or the Internet for remote management of up to 8 computers or servers. With the B051-000, the B020-U08-19KTAA provides secure IP remote access to connected servers/computers without requiring additional rack space. IP remote access enables system administration, BIOS-level troubleshooting, GUI application installations, equipment reboots and more to be accomplished from any location using a standard Web browser or multi-platform client software. A modem port provides optional out-of-band dial-up access to equipment when the network or Internet connection goes down. The B051-000 also supports USB virtual media access.
The B020-U08-19KTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.
The B020-U08-19KTAA comes backed by a one-year warranty and is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.