Tripp Lite’s B140-002 DVI over Cat5 Extender allows you to split a single DVI signal and extend it to two monitors up to 200 ft. away using inexpensive Cat5/6 cabling (Tripp Lite B140-Series active or passive remote units required, sold separately). The B140-002 is ideal for digital signage applications in schools, churches, retail, point-of-sale displays, trade show presentations, business conference rooms and any other venue that requires sending video to more than one DVI-enabled digital video component over a long distance. With no software or drivers to install, the B140-002 provides total plug-and-play convenience. For peace of mind, the B140-002 comes backed by a one-year warranty and is TAA-compliant for GSA Schedule purchases.
This Tripp Lite 2-Port DVI over Cat5/6 extender/splitter allows extension of a DVI signal beyond the 15 ft. distance limitation. The B140-002 can extend a 1024 x 768 (60Hz) resolution up to 200 ft. and a 1920 x 1080 (60Hz) resolution up to 150 ft. when used with an active remote unit (Tripp Lite B140-1A0 or B140-1A0-WP). When used with a passive remote unit (Tripp Lite B140-1P0 or B140-1P0-WP-1), it can extend a 1024 x 768 (60Hz) resolution up to 100 ft. and a 1920 x 1080 (60Hz) resolution up to 50 ft. For maximum distance performance, always use 24 AWG Solid Wire Cat5e/6 cable (Tripp Lite N202-series).
With no software or drivers to install, the B140-002’s plug-and-play setup gets your application up and running faster. Simply connect the unit to the video source and remote receiver, connect the remote receiver to the display and enjoy crystal clear resolution. The B140-002 is compatible with all DVI video sources and all computer operating systems.
Versatile Installation Options
Unit includes mounting hardware for wall-mount, rackmount and pole mount installations.
The B140-002 is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.
One-Year Warranty and Environmentally Responsible Design
The B140-002 comes backed by a one-year warranty. As part of Tripp Lite’s commitment to environmental responsibility, it is manufactured in compliance with strict RoHS specifications.
• Digital signage applications in schools, churches, retail, point-of-sale displays, trade show presentations, business conference rooms and any other application that requires sending video to more than one DVI-enabled digital video component
• Extends a video signal to a DVI-enabled monitor at distances up to 200 ft. away
What’s in the Box
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.