TRENDnet's 4-Port USB 3.0 Hub, model TU3-H4, instantly adds four 5Gbps SuperSpeed ​​USB 3.0 ports to a computer. Easy setup - just connect USB 3.0 flash drives, printers, scanners, and other devices at speeds ten times faster than a USB 2.0 connection. The TU3-H4 USB 3.0 hub is also compatible with USB 2.0 and 1.1 devices.

Overview

Power adapter included

The power adapter provides a total power of 20W.

USB 3.0.

Easily connect up to four USB 3.0 devices to a USB 3.0-enabled laptop or desktop PC.

USB Cable

Includes 3.3 ft (3 ft). The USB 3.0 cable fits most installation scenarios.


Easy Setup

No CD installation

USB 3.0

Easily connect up to four USB 3.0 devices to a USB 3.0 enabled desktop or notebook PC

Installation Flexibility

Included 1m (3 ft.) USB 3.0 cable accommodates most installation scenarios.

Operating Systems

Compatible with Windows, Mac and Linux operating systems

Backwards Compatibility

USB 3.0 hub is compatible with USB 2.0 and 1.1 devices

LED Indicator

LED indicator confirms USB connectivity

Power Adapter

Power adapter provides a total power of 20W


SPECIFICATIONS

Standards
  • USB 3.0
  • USB 2.0
  • USB 1.1
Interfaces
  • 4 x Type-A USB 3.0 ports
  • 1 x Type-B micro USB 3.0 port
  • Power port
  • LED indicator
Maximum Data Rate
  • Up to 5Gbps
Special Features
  • Compact form factor
  • Flexible USB 3.0 cable
  • Full power to connected devices
Power adapter
  • Input: 100-240V, 50/60Hz
  • Output: 5V DC, 4A
  • Consumption: Max. 20 Watts
USB bus powered
  • Output: 5V DC, 0.9A
  • Consumption: Max. 4.5 Watts
USB Charging
  • Standard Mode
  • Max. 0.9A total for all USB ports
  • Fast Charge Mode (with optional power adapter)
  • Max. 1.5A per port for Battery Charging 1.2 compliant devices
  • Max. 2.4A per port for Smartphone/Tablet
Operating Temperature
  • 0° - 40° C (32° - 104° F)
Operating Humidity
  • Max. 90% non-condensing
Certifications
  • CE
  • FCC
Dimensions
  • 75 x 51 x 14.5mm (2.95 x 2.01 x 0.57 in.)
Weight
  • 42g (1.48 oz.)
Warranty
  • 2 years
PACKAGE CONTENTS
  • TU3-H4
  • USB 3.0 Cable (1m / 3 ft.)
  • Quick Installation Guide
  • Power adapter (5V DC, 4A)