Safco AlphaBetter® Desk

In The Classroom

Modern Studio Desk with a single drawer. Simple, contemporary leg design adds designer appeal. Steel frame construction with durable powder coat finish and floor glides for easy, non-abrasive movement. Black frame desk with wood grain veneer surface tops the desk to complete a natural, clean look.
Safco AlphaBetter®  Desk

The Safco AlphaBetter® Desk Advantage

As seen in NBC News, The Today Show and other news outlets, the AlphaBetter Desk and Footrest Bar ('fidget bar') contribute to an Active Classroom environment, allowing students to stand and move, helping to burn excess energy, calories and potentially helping them focus. It also allows students to naturally fidget with the aptly-named 'fidget bar', providing movement they may no longer get during physical education classes, recess or at home. Even these small movements can be beneficial to a student's activity level, and may help them live a healthier lifestyle.
The Safco AlphaBetter®  Desk Advantage

AlphaBetter® Desk Features

The Patented Swinging Pendulum Footrest Bar is noise free, encouraging students to fidget without distracting others. The bar easily flips up for cleaning clearance.
AlphaBetter®  Desk Features

Adjustable Height

Teachers and other adults can easily adjust the height in 1 1/4 inch increments to fit the heights of students in grades 3-12, and for various heights within a classroom.
Adjustable Height

Desktop

Large, durable work surface is great for group or individual work. The desktops are available in two sizes to fit any classroom needs, and comes with the choice of a Standard or Premium top. Both tops are extremely durable and chemical and impact resistant.
Desktop