Metal Stud Wall Plate For Use With SA752P(U), SA761P(U), SA763PU, SA771P(U), and PA762

The WSP756 wall plate offers more options for mounting large Peerless-AV ® pivot and articulating mounts by increasing the load capacity on 16”, 2” and 24” metal studded walls. This wall plate lets you position large size displays almost anywhere on the wall, no matter of stud spacing, to easily open up the display’s mounting options. Designed with installation in mind to be sleek and functional, this gloss Black finished metal wall plate provides optimum open spacing to increase your cable management options.

Features

  • 16”, 20”, and 24” metal stud placement
  • Maximum load capacity for SA763 and SA771 models: 200lb (90.7kg)
  • Maximum load capacity for SA761 models:130lb (58.9kg)
  • Maximum load capacity for SA752 models: 90lb (40.8kg)
  • Increased cable management options
  • For use with SA752P(U), SA761P(U), SA763PU and SA771P(U)