Spread your message far and wide—extend an HDMI signal up to 200 feet! This Tripp Lite 2-Port HDMI over Cat5/6 Extender/Splitter delivers peak video performance by HDMI-enabled digital video components, assuring that you enjoy the crystal-clear picture and full, rich sound that you paid for. When used with an active remote unit (Tripp Lite B126-1A0 or B126-1A0-WP), the B126-002 can extend a 1080i (60Hz) signal up to 200 ft. and a 1080p (60Hz) signal up to 150 ft. Using a passive remote unit (Tripp Lite B126-1P0 or B126-1P0-WP) still delivers premium performance by extending a 1080i (60Hz) signal up to 100 ft. and a 1080p (60Hz) signal up to 50 ft. The included hardware provides you with a variety of installation options and the plug-and-play convenience makes for an easy, efficient setup.
Aenean mollis id sem quis porttitor. Aliquam dignissim magna vel enim dignissim vehicula. Maecenas efficitur urna vitae egestas congue. Nam semper molestie velit, ut congue nulla dignissim quis. Pellentesque habitant morbi tristique senectus et netus et malesuada fames ac turpis egestas. Suspendisse efficitur ante.
The Smart Solution for Digital Signage Applications
The B126-002 splits a single HDMI signal into two separate signals, making it the ideal solution for digital signage applications requiring multiple displays connected to one source, ranging from retail and point-of-sale displays to trade show presentations. The B126-002 allows for the video source to be in a secure, remote location for controlled access while still delivering signal to devices in another area.
Greater Distance—Greater Flexibility
This Tripp Lite 2-Port HDMI over Cat5/6 Extender/Splitter allows extension of an HDMI signal beyond the 15-ft. (5-meter) distance limitation. The B126-002 can extend a 1080i (60Hz) resolution up to 200 ft. and a 1080p (60Hz) resolution up to 150 ft. when used with an active remove unit (Tripp Lite B126-1A0 or B126-1A0-WP). When used with a passive remote unit (Tripp Lite B126-1P0 or B126-1P0-WP), it can extend a 1080i (60Hz) resolution up to 100 ft. and a 1080p (60Hz) resolution up to 50 ft. And, we haven't forgotten the sound! The B126-002 is compatible with both stereo and 7.1 channel surround sound audio delivering premium sound quality to every point of your application. For maximum distance performance, always use 24 AWG Solid Wire Cat5e/6 cable (Tripp Lite N202-series).
Convenient Plug-and-Play Setup
With no software or drivers to install, the B126-002's plug-and-play setup gets your application up and running faster. Simply connect the unit to the video source and remote receiver, connect the remote receiver to the HD display and watch as the B126-002 provides crystal clear resolution. The B126-002 is compatible with all HDMI video sources and all computer operating systems.
Versatile Installation Options
The B126-002 includes mounting hardware enabling it to be installed in any venue. Mounting options include wall-mount, rackmount and pole mount.