Why Do you Need a UPS System?


Even brief power outages can result in data loss or potential hardware damage. A UPS system provides battery backup power to keep your devices running during short outages and provides enough runtime to properly shut down electronics during extended outages.

Tilting LCD Screen

The LCD screen tilts up to 22 degrees, allowing users to set the screen at the most viewable angle.

Multifunction Color LCD Screen

The user-friendly multi-function LCD control panel features a color LCD to display immediate, detailed information on the UPS battery and power conditions.

GreenPower UPS Bypass Design

Allows utility power to bypass the UPS transformer, when AC Power is stable, which reduces energy consumption, noise, and heat buildup.

Data Line Protection

Prevents power surges that travel through Ethernet lines from causing damage to electronics.

Battery & Surge Protected Outlets

This unit is equipped with five surge and battery protected outlets and five surge protected outlets to keep your equipment protected from power surges and spikes.

Desktop Computers

Ensure seamless power to your PC and make certain you have time to safely shut down your system during a longer outage.

Personal Electronics

Don’t let the game end when the power goes out. Backup battery power keeps gaming consoles, stereos, and chargers running.

Home Theaters

Protect sensitive televisions, projectors, satellites, and cable boxes from power surges and spikes.

Product Q&A

1.How long will the UPS power my systems after the power goes out?

Run times vary based on the power required by connected devices. This system is estimated run for 11 minutes at half load, 2 minutes for a full load. The LCD screen provides an estimated run time based on the required power usage during blackouts.

2.Can this UPS model be monitored over a network?

The CP850PFCLCD comes with a free download of PowerPanel Personal that provides a user-friendly dashboard interface for controlling and monitoring the UPS.

3.Can the batteries on this UPS be replaced?

Yes, this unit can have the batteries replaced. The replacement battery cartridge is the CyberPower RB1290.

4.Do all of the outlets have battery backup power and surge protection?

No, not all of the outlets have battery backup power. The CP850PFCLCD has five battery backup and surge protected outlets and five surge protected outlets.

5.How do I mute the alarms?

Press the mute button for two seconds to enable or disable audible alarm. The MUTE icon will appear on the LCD display when audible alarm is disabled.