16" Dual Fan Chill Mat

The 16” Dual Fan Chill Mat™ features two fans that generate cool air to keep the laptop running efficiently and help prevent overheating. The chill mat can be also used in the office to protect furniture from heat damage, or on the go to protect your lap from heat. Rubber grips on the surface of the chill mat keep your laptop in place to provide a sturdy workspace. The device plugs directly into the USB-A port and no additional power is required.

FEATURES

  • Fans are powered using a standard USB-A connection that can be connected to your laptop or computer
  • Two fans maximize laptop performance and help prevent overheating
  • Helps protect lap and workspace surfaces from laptop heat
  • Powered through your laptops USB-A port; no AC adapter required
  • Rubber grips hold laptop in place for a stable work surface