The compact 2-Port Stackable Video Splitter (model TK-V201S) clones or repeats your computer’s viewing field to multiple monitors (this product does not extend a single viewing field over multiple monitors). Support for 1920 x 1440 pixel resolution ensures crystal clear image quality.
Cascade up to three TK-V201S or TK-V401S units to add additional display monitors. Included is a 1.85m (6 ft.) VGA cable to connect to a computer. LED indicators on the front of the unit convey connection status. No software installation required, simply Plug-and-Play to clone dazzling displays.
HARDWARE | |
Video Input |
|
Video Output |
|
VGA Resolution |
|
Signal Type |
|
Cable Distance |
|
Daisy-chain (Cascade) |
|
Cables (included) |
|
Power |
|
LEDs |
|
Dimension (L x W x H) |
|
Weight |
|
Temperature |
|
Humidity |
|
Certification |
|
PACKAGE CONTENTS |
|