The 8-port jack. 6 Unshielded Patch Panel, model TC-P08C6, provides a 250 MHz connection to 8 Gigabit RJ-45 Ethernet ports. This 10 '' wide patch panel is well suited for home and small to medium business applications. Control cable clutter with removable brackets and included cable ties. A writing surface on each port allows users to label the respective connections. Use with TRENDnet's Punch Down Tool with 110 and Krone Blade, Model TC-PDT and RJ-11 / RJ-45 Crimp / Cut / Strip Tool, Model TC-CT68.
8 x Gigabit RJ-45 1000Base-T ports Supports a 250 MHz connection 10-inch wide Cat. 6 patch panel color-coded labeling for T568A and T568B wiring schemes IDC terminal blocks are compatible with 110 and Krone-style connectors Labels above each Cat. 6 port transmission performance compliant with ANSI, TIA and EIA 568 B.2 standards Nylon flanges and brackets included