Don't sacrifice quality for quantity—extend a high-quality DVI Single Link video with a 3.5 mm Stereo Audio signal to up to 64 different displays and sets of speakers. By cascading three levels of units, this Tripp Lite 4-Port DVI Single Link video with 3.5 mm Stereo Audio Splitter delivers peak video performance by DVI-enabled digital video components across as many as 64 monitors, which makes it ideal for digital signage applications in schools, churches, retail displays, trade show presentations and more. For resolutions of 1600x1200 (60Hz) and above, the splitter can be placed up to 16 ft. away from the source and 49 ft. away from a connected monitor. These distances can be increased using the optional B120-000 DVI signal extender. The built-in signal booster can support resolutions of up to 1920x1200 (60Hz), assuring that you enjoy crystal-clear picture at all points of your installation. The B116-004A is completely plug-and-play for convenience, making it easy and efficient to setup even when cascading multiple units. The B116-004A features a green, RoHS-compliant design that limits the use of hazardous materials in its construction.
The B116-004A splits single DVI Single Link with 3.5 mm Stereo Audio signal into 4 separate signals, making it the ideal solution for digital signage applications requiring many displays connected to one source ranging from schools and churches to retail, point-of-sale displays and trade show presentations. By cascading three levels of units together, you can connect up to 64 monitors and sets of speakers to a single source. The B116-004A allows the video and audio sources to be in a secure, remote location for controlled access while still delivering a signal to devices in another area.
The B116-004A splits single DVI Single Link with 3.5 mm Stereo Audio signal into 4 separate signals, making it the ideal solution for digital signage applications requiring many displays connected to one source ranging from schools and churches to retail, point-of-sale displays and trade show presentations. By cascading three levels of units together, you can connect up to 64 monitors and sets of speakers to a single source. The B116-004A allows the video and audio sources to be in a secure, remote location for controlled access while still delivering a signal to devices in another area.
This Tripp Lite 4-Port DVI Single Link video with 3.5 mm Stereo Audio Splitter allows extension of a DVI signal beyond regular distance limitations. With its built-in signal booster, the B116-004A can extend a 1920 x 1200 (60Hz) resolution up to 49 ft. away from its source. The splitter can be placed up to 16 ft. away from the video source and up to 49 ft. away from a connected monitor. These distances can be further increased with the optional DVI signal extender (B120-000). The B116-004A allows for cascading up to three levels of units for up to 64 additional connected displays.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.