2-Port DVI Single Link Video / Audio Splitter / Booster for Up to 8 Displays

Don't sacrifice quality for quantity—extend a high-quality DVI Single Link video with a 3.5 mm Stereo Audio signal to up to eight different displays and sets of speakers. By cascading up to three levels of units, this Tripp Lite 2-Port DVI Single Link video with 3.5 mm Stereo Audio Splitter delivers peak video performance by DVI-enabled digital video components across as many as eight monitors. This makes it ideal for digital signage applications in schools, churches, retail displays, trade show presentations and more. For resolutions of 1600 x 1200 (60Hz) and above, the splitter can be placed up to 16 ft. away from the source and 49 ft. away from a connected monitor. These distances can be increased using the optional B120-000 DVI signal extender. The built-in signal booster can support resolutions of up to 1920 x 1200 (60Hz), assuring that you enjoy crystal-clear picture at all points of your installation. The B116-002A is completely plug-and-play for convenience, making it easy and efficient to setup even when cascading multiple units. The B116-002A features a green, RoHS-compliant design that limits the use of hazardous materials in its construction.

The Smart Solution for Digital Signage Applications

The B116-002A splits single DVI Single Link with 3.5 mm Stereo Audio signal into two separate signals, making it the ideal solution for digital signage applications requiring many displays connected to one source ranging from schools and churches to retail, point-of-sale displays and trade show presentations. By cascading three levels of units together, you can connect up to eight monitors and sets of speakers to a single source. The B116-002A allows the video and audio sources to be in a secure, remote location for controlled access while still delivering a signal to devices in another area.

Greater Flexibility

This Tripp Lite 2-Port DVI Single Link video with 3.5 mm Stereo Audio Splitter allows extension of a DVI signal beyond regular distance limitations. With its built-in signal booster, the B116-002A can extend a 1920 x 1200 (60Hz) resolution up to 49 ft. away from its source. The splitter can be placed up to 16 ft. away from the video source and up to 49 ft. away from a connected monitor. These distances can be further increased with the optional DVI signal extender (B120-000). For maximum distance and performance, use Tripp Lite DVI cables like the P560-010-A. The B116-002A allows for cascading up to three levels of units for up to eight additional connected displays.

Premium Stereo Audio

We haven't forgotten the sound! The B116-002A also splits a Stereo Audio signal via its 3.5 mm jacks and delivers premium sound quality to every point of your application. This adds even greater functionality to your displays

Versatile Installation Options

The B116-002A includes mounting hardware, enabling it to be installed in any venue. Mounting options include wall-mount, rackmount and pole mount.

Convenient Plug-and-Play Setup And Three Year Warranty

With no software or drivers to install, the B116-002A's plug-and-play setup gets your application up and running faster. Simply connect the unit's external power supply, then connect the unit to the video source and to the remote displays and watch as the B116-002A provides crystal-clear resolution.

Three-Year Warranty and Environmentally Responsible Design

The B116-002A is manufactured in compliance with RoHS specifications, reflecting Tripp Lite's commitment to environmental responsibility. For peace of mind, it comes backed by a three-year warranty.

Why Choose Tripp Lite

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.