The 9.8 ft. The USB 3.0 cable connects USB 3.0 compliant devices over distances of up to 9.8 ft or 10 ft. Transfer the contents of USB 3.0 storage enclosures, flash drives and camcorders at superfast 5 Gbps speeds, 10 times faster than USB 2.0.
This cable withstands higher electrical currents to adequately meet the higher electrical demands of bus-powered USB 3.0 devices. Type A male to Type B USB 3.0 connectors are backward compatible with USB 2.0. Transfer large amounts of data in a short time with USB 3.0 transfer speeds of 5 Gbps.
USB 3.0 cable with one type A male connector and one type B male connector. Length: 10 feet. (10.2 ft) Supports data transfer rates up to 5 Gbps USB 3.0 Type-A male connector compatible with USB 2.0, 1.1 and 1.0 ports
HARDWARE | |
Interface |
|
Data Rate |
|
Cable Length |
|
Certifications |
|
PACKAGE CONTENTS |
|