The VertivLiebert POD PD2 is a power output distribution (POD) unit that ensures yournetwork continues to run while you conduct maintenance on your uninterruptiblepower supply (UPS). The POD’s built-in UPS maintenance bypass feature can saveyour network from unnecessary downtimes, even during UPS repair or failure. Itautomatically transfers the current from the UPS to the original power source,making sure your system is powered and continuously operational. The PD2 isdesigned for the Vertiv Liebert GXT4 8-10kVA UPS models and is used to replacethe POD box on the back of the UPS. You can also choose the PD2 that will fityour needs since the product is available with various receptacle combinations.

  • Differentmodels of the PD2 come with various receptacle combinations to suit the needsof your network.
  • Maximizeyour UPS capacity with the POD’s max current of 60A
  • UPSMaintenance bypass feature can save your networks from costly downtime
  • ConductUPS repair or replacement without power interruption to the connected load
  • Easyto install and is designed to replace the power output distribution box on theback of your GXT4 8-10kVA UPS

Key Features

Removethe hassle of initiating downtimes before conducting UPS maintenance orreplacement with the Vertiv Liebert POD PD2. It has a built-in maintenancebypass feature that ensures there is no power interruption to the connectedload, allowing your network to continue running even during UPS repair orfailures.

TheVertiv Liebert POD PD2s are designed for easy installation and can provide flexibilityto your VertivLiebert GXT4 8-10kVA UPS. Available in various models with different NEMAreceptacle combination, the POD will help suit the needs of your network. It isdesigned to easily fit the POD box on the backof the UPS.

Applications

BUSINESS NETWORKS
The Vertiv Liebert POD PD2 is designed to helpthe Vertiv Liebert GXT4 protect servers and routers in your network closets.The maintenance bypass feature can ensure your operation continues to run evenduring UPS failures. It will also not take up any more space since it is fit toreplace the POD box in the back of your GXT4 UPS.

BRANCH OFFICE / DISTRIBUTED IT

Add an extra layer of flexibility, reliability, andworry-free power protection to your Vertiv Liebert GXT4 with the Vertiv LiebertPOD PD2. The various receptacle combinations can ensure your UPS suits theneeds of your network, providing reliable protection for the uniquerequirements of retail stores, healthcare facilities, school districts,government offices, bank branches and other distributed IT applications.

EDGE OF NETWORK
With the growth of IoT, high-definition contentdelivery and other applications that require IT equipment close to users ordevices, the edge of network is exploding. The Vertiv Liebert POD PD2 enablesthe Vertiv Liebert GXT4 to provide the reliability and manageability that mission-criticaledge sites require.

PD2-101

Number of Receptacles: 10

Output: (8) NEMA 5-20 | (2) NEMA L6-30

Input: Hardwire 4-wire (2PH+N+G)

Max Current: 60A

PD2-102

Number of Receptacles: 8

Output: (4) NEMA 5-20 | (4) NEMA L6-30

Input: Hardwire 4-wire (2PH+N+G)

Max Current: 60A

PD2-104

Number of Receptacles: 8

Output: (4) NEMA 5-20 | (2) NEMA L6-20 | (2) NEMA L6-30

Input: Hardwire 4-wire (2PH+N+G)

Max Current: 60A

PD2-106

Number of Receptacles: 8

Output: (4) NEMA L5-20 | (4) NEMA L6-20

Input: Hardwire 4-wire (2PH+N+G)

Max Current: 60A

PD2-108

Number of Receptacles: 4

Output: (2) NEMA L6-30 | (2) NEMA L6-20

Input: Hardwire 4-wire (2PH+N+G)

Max Current: 60A

PD2-109

Number of Receptacles: 2

Output: (2) NEMA L14-30

Input: Hardwire 4-wire (2PH+N+G)

Max Current: 60A​