OVERVIEW

TRENDnet's Micro Bluetooth® USB Adapter, Model TBW-107UB, networks a Windows® computer to Bluetooth® devices such as keyboards, headsets, and mobile devices. Slightly larger than the size of a penny, experience exceptional Bluetooth® connectivity for distances of up to 10 m (33 ft.) with stereo audio support.

Compact

Slightly larger than a penny, leave this compact adapter plugged into a computer when on the go.

Range

Networks Bluetooth devices for distances of up to 10 meters (33 ft.).

Transmission Speed

Up to 3 Mbps data transfer rate with Enhanced Data Rate (EDR) support.

Energy Efficient

Bluetooth Low Energy (BLE) protocol support.

Micro Bluetooth® USB Adapter

  • Class II Bluetooth® 4.0 with a 10 m (33 ft.) range
  • Up to 3 Mbps data transfer rate
  • Slightly larger than a penny
  • Windows® compatible
  • Enhanced Data Rate (EDR) support improves performance
  • Stereo audio support
  • Bluetooth® Low Energy protocol
  • NDAA compliant

Energy Efficient

Bluetooth® Low Energy (BLE) protocol support

LED Indicators

LED indicators convey device status

Stereo Audio

Experience stereo audio with Advanced Audio Distribution Profile (A2DP) support

Intuitive Interface

Manage all of your Bluetooth® devices with the intuitive Windows® software

Operating Systems

Compatible with Windows® operating systems

Bluetooth® Device Compatibility

Backward compatible with legacy Bluetooth® devices


SPECIFICATIONS

Standards
  • Class II Bluetooth 4.0 with EDR
  • Backwards compatible to Bluetooth v1.1 devices
Hardware Interface
  • USB 2.0
  • LED indicator
Encryption
  • 128-bit AES (Advanced Encryption Standard)
Compatibility
  • Windows® 8.1, 8, 7, Vista, XP
Special Features
  • Bluetooth® Low Energy (BLE) and dual-mode support
  • Data rate up to 3 Mbps
  • Wireless range up to 10 meters (33 ft.)
  • Stereo audio support with Advanced Audio Distribution Profile(A2DP)
  • Support services: Personal Area Network, Dial-Up, Serial Port, File Transfer, Information Synchronization, Object Push, Print, Human Interface Device, Fax, Basic Imaging Service, advanced Audio Distribution (A2DP), Headset/Microphone, Phonebook, Messages
Wireless Output Power / Receiving Sensitivity
  • Output power: 20 dBm Max.
  • Receiving sensitivity: -84 dBm
Modulation
  • GFSK, π/4 DQPSK, 8DPSK
Power
  • USB bus powered
  • Consumption: 200 mA (Max.)
Operating Temperature
  • -10 – 50 °C (14 – 122 °F)
Operating Humidity
  • Max. 95 % non-condensing
Certifications
  • CE
  • FCC
Dimensions
  • 20 x 12 x 5 mm (0.8 x 0.5 x 0.2 in.)
Weight
  • 1.8 g (0.06 oz.)
Warranty
  • 2 year limited

PACKAGE CONTENTS
  • TBW-107UB
  • Multi-Language Quick Installation Guide
  • CD-ROM (Driver & User's Guide)