Media Player Holder Accessory For 32" to 60" displays*

Quickly, securely and inconspicuously house a media player control device with Peerless’ DSX75 Media Player Storage Accessory. Compatible with a number of Peerless swivel and articulating wall mounts, or can be used as a stand-alone flat wall mount, this media enclosure eliminates problems associated with securing the media device with tape or straps behind the display or installing it remotely in a wiring closet. The DSX75 fits between the display and the mounting plate, coupled for a neat appearance and one-stop installation and access.


Features

  • Security screws prevent tampering and theft
  • Landscape or Portrait display orientation
  • Nylon belt strap inside mount holds media player securely in place
  • Integrated cable management within the accessory mount structure
  • Prop-open feature provides quick service access without removing the display
  • Direct wall mount option with single-stud attachment
  • Compliant with VESA mounting hole patterns 100 x 100, 200 x 100, 100 x 200 and 200 x 200mm, additional patterns supported with adaptor plates
  • Compatible with a variety of Peerless-AV pull-out articulating wall mounts
  • Houses media control devices behind the display within an enclosure - storage space up to: 9.5" x 7.75" x 2.5"(241.3 x 196.8 x 63.5mm)