48-Port Patch Panel for High-Speed Cat6 Network Cabling
Organize and manage your high-density Cat6 application without taking up too much valuable rack space. This patch panel offers 48 RJ45 ports with color-coded 110 punch-down slots that are terminated using a proper punch-down tool. Both the front and rear connectors are clearly numbered and labeled (for custom naming) to help you identify individual cable runs. The patch panel supports T568A and T568B wiring standards.
Ideal Solution for Easily Patching Cables
With 48 conveniently labeled, color-coded RJ45 ports, a low-profile form factor and 110-type punchdown termination, the N252-048 makes patching cables in high-density IT environments simple.
Quick and Easy Installation
The N252-048 ships fully assembled for quick and easy installation. Included mounting hardware supports 2U installation in standard 19-inch rack enclosures.
Numbered and Labeled Ports for Easy Reference
All of the N252-048's ports are clearly numbered on both the front and back so IT managers can easily identify cable runs. For additional reference, blank labels on the front allow ports to be custom categorized.
Superior Performance
Constructed of top-quality materials and a durable, all-metal frame, the N252-048 is built to last. It also exceeds EIA/TIA TSB-40 standards for connecting Cat6 hardware, ensuring compliance with future services and industry standards.
Lifetime Warranty and Environmentally Responsible Design
For additional peace of mind, the N252-048 comes with a lifetime warranty. As part of Tripp Lite's commitment to environmental responsibility, the N252-048 is manufactured in compliance with strict RoHS specifications.
Condenses 48 Ports into Just 2U of Space in Your 19 in. Enclosure or Open Frame Rack
The UL-approved patch panel supports mounting in 2U of EIA-standard 19-inch racks using the included hardware, freeing up valuable rack space for other equipment. It is fully rated for 1 Gbps data transfer speeds to connect security cameras, sensors, routers, computers, switches, wireless access points and other network devices in your network application.