IOGEAR’s GCL1808KITP is an integrated LCD console and 8 port KVM (keyboard, video, and mouse) switch with bundled PS/2 KVM cables that offers secure access to 8 VGA, PS/2 computers. It features a convenient rack mountable sliding / retractable 17" TFT LCD active matrix monitor and keyboard with built-in touchpad for a space-saving and streamlined integration. For added convenience it also supports an external USB mouse. An extra USB / PS/2 console port is provided on the rear panel to manage the LCD KVM switch from an external console (monitor, keyboard, and mouse). All this in a universal 1U rack mount space.

The GCL1808KITP supports both PS/2 and USB keyboards and mice for the connected computers, and the GCL1808KITP supports USB** peripheral devices to be used for system upgrades with the attached computers. A single GCL1808KITP can control up to 8 computers. As many as 8 additional compatible KVM switches can be cascaded to reach up to 128 computers* controlled from a single keyboard, monitor, and mouse console with easy computer switching via front LED pushbuttons, OSD, and Hotkeys.

Benefits:

  • Equipped with 8 PS/2 KVM Cables
    • 4 x 6ft PS/2 (G2L5202P)
    • 4 x 10ft PS/2 (G2L5203P)
  • Increases space, productivity, and provides as an energy cost savings solution
  • It contributes to a greener environment by reducing the amount of waste generated by multiple components
  • An easy / efficient way to organize and streamline a growing or expanding server operation

*Cascade with other IOGEAR KVM’s; GCS1808’s or GCS1716’s

**Only systems connected with the USB KVM cables will be able to access the front USB port for system upgrades and shared peripherals