SmartMount® Articulating Wall Arm for 46" to 90" Displays

The SmartMount ® Articulating Wall Arm series offers the most versatile installation features and mounting options. The I-Shaped Adaptor plate’s innovative design helps avoid blocking connections on back of display. Vertical adjustment ability allows for post installation leveling, making it easier than ever to find the perfect display position. With SA771PU, extend the display up to 26.6" (676mm) or fully-retract it to just 3.1" (79mm) from the wall for the perfect viewing position. The display can now simply be installed by a single person with the Hook-and-Hang™ system. One-Touch™ tilt technology offers +15°/-5° vertical tilt movement for the ideal viewing angle. Integrated cable management protects, contains and conceals cables for a clean installation.


Features

  • Universal mount accommodates 200 x 100 to 800 x 400mm VESA mounting patterns
  • Retracts to hold display just 3.10" (79mm)from the wall
  • ±90°degrees of pivot allows for perfect display positioning
  • Easy leveling ±5° after display installation
  • Quick and easy, Hook-and-Hang™ one person installation
  • Landscape or Portrait mounting options increases display versatility
  • Dual arms for a more robust installation
  • Stylish wall plate covers create a finished look and are easy to install and remove
  • Open wall plate design increases electrical and cable management options
  • Removable cover for wall plate knock out included
  • Includes all necessary wall and display attachment hardware
  • Design is UL listed and tested to four times stated load capacity