Don't settle for less than the best—enjoy better signal quality and faster transmission! Tripp Lite's N520-02M fiber cable assures peak performance throughout your local area network application. Unlike cut-price cables, the N520-Series is manufactured to exacting specifications, using superior materials, for a difference you can clearly see in your application.
The Smart Solution for Local Area Networks
This genuine Tripp Lite N520-02M fiber optic cable is the ideal solution for networks in need of fast, clear signal transmission up to the latest in industry standards. With attenuation loss that meets or exceeds current standards, fiber made from glass instead of polymer and documented insertion loss testing on every connector, Tripp Lite's fiber optic patch cables are ideal for high-density, demanding network applications. The N520-Series comes in lengths from one to 152 meters to fit a variety of installations.
LC/LC Connectors
The N520-02M comes with widely compatible dual LC connectors that are thoroughly tested to ensure they meet Tripp Lite's stringent insertion loss standards. The connectors' edges are also beveled and color coded for easy and secure connection throughout your network. The N520-Series is optimized for gigabit and 10 Gbps networks and is also backward compatible with 62.5 micron fiber.
Superior Quality Assures Error-Free Signal Transfer
The N520-02M is manufactured using top quality materials. With 50/125 duplex fiber, a FDDI and OFNR-rated PVC jacket, sturdy connectors and fiber made from glass instead of a polymer, Tripp Lite's fiber optic cables are made to last in high-demand data center and networking applications. The N520-Series is compliant with RoHS (Reduction of Hazardous Substances) standards, reflecting Tripp Lite's commitment to environmental responsibility.