TRENDnet’s SFP Dual Wavelength Single Mode LC Modules are compatible with standard SFP slots found on network switches and fiber converters. Each single mode BiDi SFP transceiver is equipped with a simplex LC fiber connection interface, and supports high-speed data rates up to 1.25Gbps. All TRENDnet SFP fiber modules support connections for reliable, long-distance network applications.

Fiber Applications


Long-distance fiber networking for manufacturing, business parks, and school campus applications.

Fiber Mode/Distance


Single mode SFP transceiver spans distances up to 10km (6.21 mi.) at gigabit speeds.

Compatibility


Hot-pluggable with an MSA compliant SFP slot, and compatible with fiber cables with LC-type simplex connectors.


Fiber Distance

Ideal for long-range networking distances up to 10km (6.21 mi.)

Fiber Interface

This single mode fiber BiDi SFP transceiver supports LC-type simplex connector

Bi-Directional SFP

Transmit: 1310 nm / Receive: 1550 nm, pair with TEG-MGBS10D5 or compatible SFP module

Hot-Pluggable SFP

Hot-pluggable WDM SFP module compatible with an MSA compliant SFP slot

Operating Temperature

This BiDi SFP module is rated for an operating temperature range of 0° - 70° C (-32° - 158° F)


SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3z
Device Interface
  • SFP MSA Compliant
  • LC Simplex connector
Data Transfer Rate
  • 1.25Gbps
Wavelength
  • TX: 1310nm
  • RX: 1550nm
Optical Output Power
  • -9 ~ -3 dBm
Distance
  • 10km (12.42 mi)
Special Features
  • Hot pluggable
  • Metal enclosure
Sensitivity
  • -24 dBm
Power
  • Max. Consumption: 0.8W
Operating Temperature
  • 0° – 70° C (32° – 158° F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 58 x 13.4 x 12.6mm (2.2 x 0.5 x 0.5 in.)
Weight
  • 18g (0.6 oz.)
Certifications
  • CE
  • FCC
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TEG-MGBS10D3
  • Quick Installation Guide