8-Port Combo LCD KVM
IOGEAR's 8-Port 17" LCD Combo KVM Switch integrates a 17" LCD console with an 8-port KVM (keyboard, video, and mouse) switch, offering secure access to 8 VGA, USB or PS/2 computers. This 8-Port LCD KVM features a convenient rack mountable sliding / retractable 17" TFT LCD active matrix monitor and keyboard with built-in touchpad for a space-saving and streamlined integration. For added convenience it also supports an external USB mouse. All this in a universal 1U rack mount space.
Flexibility between USB and PS/2
The integrated LCD KVM switch supports both PS/2 and USB keyboards and mice for the connected computers, and the GCL1808 supports USB peripheral devices to be used with the attached computers. An extra USB / PS/2 console port is provided on the rear panel to manage the LCD KVM switch from an external console (monitor, keyboard, and mouse). A single GCL1808 can control up to 8 computers.
Control up to 128 Computers
This 8-Port LCD KVM supports cascading additional compatible KVM switches. Conveniently switch and control up to 128 computers* from a single keyboard, monitor, and mouse console.
Benefits:
- Increases space, productivity, and provides as an energy cost savings solution
- It contributes to a greener environment by reducing the amount of waste generated by multiple components
- An easy / efficient way to organize and streamline a growing or expanding server operation
*Cascade with other IOGEAR KVM's: GCS1716, GCS1808.
TAA Compliant 8-Port 17" LCD KVM: GCL1808TAA