The USB3SEXTAA6 SuperSpeed USB 3.2 Gen 1 extension cable (1.8m, A-A), offers a durable, high quality connection that harnesses the full capability of the USB 3.2 Gen 1 standard.

Designed for next-generation SuperSpeed USB device connections, this USB 3.2 Gen 1 male to female cable extends a USB 3.2 Gen 1 cable connection by up to 1.8 meters and delivers the full USB 3.2 Gen 1 bandwidth of 5Gbps, supporting maximum throughput between compatible devices when used with a USB 3.2 Gen 1 host and device.

Our USB 3.2 Gen 1 extension cord features high quality Shielded Twisted Pair (STP) construction, helping to prevent electromagnetic interference and ensuring reliable data communication.

The USB3SEXTAA6 is backed by our Lifetime Warranty, providing guaranteed quality and reliability.