Ultra-High Definition, Swivel Connectors, Superior Quality & Lifetime Warranty*

This cable supports Ultra High Definition (UHD) 4K x 2K video resolutions up to 3840 x 2160, including full 1080p, and up to 18 Gbps of bandwidth capacity. When used with an Apple digital AV adapter, it supports iPad video mirroring for playing games, watching videos or displaying presentations.

The rotating connectors swing the cable plugs up to 90° left or right, creating a right angle between the connector and cable, so you need just half the mounting space. This makes it easier to connect to flat-panel televisions and other displays in a limited space, such as close against a wall. It also prevents the cable from being pinched in tight spaces, which could degrade signal performance. Integral strain relief ensures the cable and connectors last a long time.

The ten-foot molded 28 AWG cable features premium foil and braid shielding, as well as paired video wire construction, to deliver top-of-the-line signal quality and protection from EMI/RFI interference. Gold-plated HDMI connectors with gold-plated copper contacts ensure excellent conductivity.

The P568-010-SW comes with a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

*Conditions apply, kindly contact customer care/website for further information.


Accept No Substitutes!

Your Tripp Lite cable will be shipped to you in its original Tripp Lite packaging (poly bag with Tripp Lite logo; see photo). This is your assurance that the cable you purchase will deliver the superior performance you expect. If you don’t see this packaging, it’s not a genuine Tripp Lite cable.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.