2-Port USB DVI/Audio KVMP Switch

  • Superior video quality – 1920 x 1200
  • Computer selection via front panel pushbuttons, hotkeys, and mouse
  • DVI digital and analog monitor support – fully compliant with the DVI specifications
  • Multiplatform support – Windows, Linux, Mac, and Sun
2-Port USB DVI/Audio KVMP<sup>™</sup> Switch

The CubiQ CS1762A USB 2.0 DVI KVMP Switch charts a revolutionary new direction in KVM (Keyboard, Video, Mouse) switch functionality by combining a 2 port KVM switch with a 2 port USB 2.0 hub at the same time as it provides an interface for a digital monitor (DVI).

In addition, the CS1762A comes with ATEN's new Video DynaSync technology, which optimizes display resolution, and power on detection, which means if one computer is powered off, the CS1762A will automatically switch to the next powered-on computer.
As a KVM switch, it allows users to access two computers from a single USB keyboard, USB mouse, and monitor console. As a USB 2.0 hub, it permits each computer to access any peripherals connected to the hub on a 'one computer at a time' basis.

Features

  • One USB console controls two DVI computers and two additional USB 2.0 devices
  • 2-port USB 2.0 hub built in
  • Fully compliant with the USB 2.0 specification
  • Computer selection via front panel pushbuttons, hotkeys, and mouse
  • Audio enabled – full bass response provides a rich experience for 2.1 channel surround sound systems
  • Multiplatform support – Windows, Linux, Mac, and Sun
  • Supports widescreen resolutions
  • Superior video quality – 1920 x 1200
  • Independent switching of KVM, USB, and Audio focus
  • DVI digital and analog monitor support – fully compliant with the DVI specifications
  • HDCP compatible
  • Video DynaSync – exclusive ATEN technology optimizes display resolution and eliminates boot-up display problems
  • Power on detection – if one computer is powered off, the switch will automatically switch to the next powered-on computer
  • Console mouse port emulation/bypass feature supports most mouse drivers and multifunction mice
  • Complete keyboard emulation for error-free booting
  • Mac/Sun keyboard support and emulation*
  • Multilingual keyboard mapping – supports English, Japanese, and French keyboards
  • Auto Scan Mode for monitoring all computers
  • Firmware upgradable
Features