The VFS-DH freestanding desk mount is an ideal accessory for any dual or single monitor application. Both monitors can be independently adjusted up to 20° in any direction and rotated between landscape and portrait orientations. The unique QuickShift™ lever provides independent horizontal adjustment without the need for a single tool. An elegant design with a footprint of 16.61in x 12in leaves your desk clear of clutter. The freestanding base provides flexibility to be located anywhere on the desk. This mount can be converted into a single display configuration by attaching one of the VESA heads directly onto the vertical post.

Compatible with the following screens:

  • Flat screen monitors up to 26.5lb
  • Curved screen monitors up to 20lb (devices no deeper than 4.7in)



QuickShift lever
For tool-free display horizontal adjustment

Quick release mechanism
For easy display attachment/removal

Generous cable management
For clean and professional look

Single monitor configuration

The VFS-DH can be converted into single display mount by using a single VESA donut head attached directly to the vertical post. This configuration supports monitors up to 43" in a landscape orientation.