SM2200RMXL2UTAA SmartPro® Line-Interactive Rack/Tower Sine Wave UPS with Expandable Runtime, Network Slot and LCD
POWER PROTECTION AND BATTERY BACKUP
for servers and network hardware
This line-interactive UPS system protects your critical network systems from damage, downtime and data loss.
Why is this UPS a Good Investment?
The success of any organization depends on critical information systems like servers and network hardware. If your critical systems don't have reliable power, employees can't work, communications go down, automated systems malfunction and productivity grinds to a halt. It would be nice if utility power was always reliable, but it isn't. Between severe weather, the aging electrical grid and unavoidable hazards lurking inside your own walls, your servers and network hardware are under constant attack from power problems. Even a brief loss of power or a momentary surge can damage your equipment, corrupt your data, bring down your network and hurt your bottom line.
The potential costs of downtime are alarming. Surveyed averages range from $1,167 per minute for mid-size businesses (IDC) to $7,908 per minute for larger operations (Ponemon Institute). For a tiny fraction of these costs, you can prevent damage, downtime and data loss by installing this SmartPro® UPS system. It conditions incoming AC power to protect your equipment, provides enough battery backup to outlast most outages and allows critical systems to shut down gracefully to prevent data loss and corruption during extended blackouts.
This UPS system also has a high power factor (0.87), allowing you to connect more equipment to the UPS and circuit. A 2200 VA UPS with a typical 0.8 power factor can support a 1760 W load, while a 2200 VA UPS with a high 0.87 power factor can support a 1920 W load, an increase of 9 percent without a corresponding increase in circuit or space requirements.
Common Applications
Protect Servers and Network Hardware
Application Servers, Storage Servers, Database Servers, File Servers, Virtualization Servers, Proxy Servers, Web Servers, Media Servers,
VoIP Servers, Network-Attached Storage, Network Switches, PoE Switches, Firewalls, Network Appliances, Bridges, Gateways, Routers
Protect Equipment with Active PFC Power Supplies
Active PFC power supplies found in many devices require pure sine wave power.
Pure Sine Wave Output
When operating from battery power, a UPS system generates the waveform of its AC output. Many UPS systems generate PWM sine wave power, an approximation of the pure sine wave power you receive from your electrical utility. Although PWM sine wave power is compatible with most equipment, pure sine wave power is required by some devices -- such as computers with active PFC power supplies -- and prevents others from overheating, malfunctioning or failing prematurely. This UPS system generates pure sine wave power for superior compatibility with active PFC power supplies and other sensitive equipment.
Expandable Battery Backup
Advanced AVR and Surge/Noise Protection
In locations with chronic voltage problems, frequent switching to battery drains reserve power and shortens battery life. This UPS system has a feature called automatic voltage regulation (AVR) that solves the problem. The UPS detects when input voltage is out of bounds and corrects it without using the battery.
All Tripp Lite UPS systems also include built-in surge protection and noise filtering to shield your equipment from destructive transient voltages and electromagnetic (EMI/RFI) line noise.
Flexible Management Options
There are several ways to manage this UPS system:
This UPS system also has two switched outlet banks, allowing you to reboot locked devices remotely or turn off nonessential loads during extended outages to provide additional runtime.
Multifunction LCD Screen
The illuminated LCD provides easy access to detailed UPS settings and information. The LCD shows a variety of helpful data, including input/output voltage, output load percentage, output load wattage, power status, battery status, AVR status, battery capacity, estimated backup runtime remaining and daily power consumption. If you decide to install the UPS system in a tower configuration, you can rotate the LCD for optimal viewing.
Eco-Friendly Design
Dependable Service from an Industry Leader
Service and Support
Industry Leader