The SM12-08 shredder offers the highest level security available in a small office shredder.
The micro-cut (Level P-5) cut type is suitable for shredding documents with personal identity information as well as papers that contain sensitive business data, such as financial reports. One letter-size sheet is shred into over 2000 pieces. Credit cards can also be safely destroyed with this shredder. The 8-gallon waste bin catches all shredded materials and can be lined with either plastic or recyclable paper bags, sold separately. Twelve sheets, including those with paper clips and staples, can be shredded at one time. Plus, the SM12-08 shredder has Non-stop Jam Free technology to make shredding a breeze. While shredding, a LED light on the shredder face is green as long as users are within the sheet capacity. The light will turn red if capacity is exceeded to indicate that users are at risk of causing a jam. This model is best for small or home office use.
Shredder Features
Non-Stop Jam Free Technology
Patented jam free technology continually delivers protection during shredding. Light glows green while within capacity and red to warn if over capacity and at risk of jamming.
Shreds Paper Clips, Staples, Credit Cards
Powerful cutters shred credit cards and allow you to automatically shred documents without removing paper clips or staples.
Bin Full Indicator
A lighted icon turns on when the waste bin is full and needs to be emptied.Recyclable Paper Bag Compatible
The shredder bin or frame can be lined with custom sized recyclable paper bags, made from recycled paper. (Sold separately)
Self-Cleaning Cutters
Cutters work to automatically remove any small pieces of paper that are stuck, which prevents build-up and helps ensure jam free performance.Power Save
Shredder shuts down automatically when not in use for 2 minutes or more to conserve energy. Machine automatically wakes up when paper is inserted.