Paper jams are the biggest frustration among shredder users. That's why Fellowes shredders are engineered to take on every job, no matter how tough. The Fellowes 325i delivers three levels of advanced jam prevention with the patented 100 percent Jam Proof System. Level One prevents overfeeding by measuring paper thickness via a sensor in the paper entry. Level Two powers through tough jobs caused by wrinkles or folds that may occur as paper is shredding or will auto reverse cleanly. Level Three maximizes productivity by providing instant feedback as to whether or not you are within the recommended sheet capacity (watch the light bar as you feed stacks of paper into the machine).
Protect yourself and your family while shredding with SafeSense Technology. The 325i features an advanced electronic safety sensor that surrounds the paper entry and automatically disables the shredder when hands touch the paper opening.
We've proven it--shredding doesn't have to be noisy. The 325i features ultra-quiet SilentShred performance, a technology that virtually eliminates loud shredder noise. Now you can shred any time you like without noisy interruptions.
The 325i also features our Energy Savings System, which is the only system that saves energy while in use - when it matters most! When it comes to shredding, Fellowes' Energy Savings System maximizes shredder energy savings 100 percent of the time - both in and out of use.
Eliminates paper jams and powers through tough jobs.
Continuous duty motor offers non-stop shredding for maximum productivity.
Shreds paper into strip cut sections.