4-Port USB DVI/Audio KVMP™ Switch

  • Superior video quality – 1920 x 1200
  • Computer selection via front panel pushbuttons, hotkeys, and mouse
  • DVI digital and analog monitor support – fully compliant with the DVI specifications
  • Multiplatform support – Windows, Linux, Mac, and Sun
4-Port USB DVI/Audio KVMP™ Switch

Overview

The CubiQ™ CS1764A USB 2.0 DVI KVMP™ Switch charts a revolutionary new direction in KVM (Keyboard, Video, Mouse) switch functionality by combining a 4 port KVM switch with a 2 port USB 2.0 hub at the same time as it provides an interface for a digital monitor (DVI).
In addition, the CS1764A comes with ATEN's new Video DynaSync™ technology, which optimizes display resolution, and power on detection, which means if one computer is powered off, the CS1764A will automatically switch to the next powered-on computer.
As a KVM switch, it allows users to access four computers from a single USB keyboard, USB mouse, and monitor console. As a USB 2.0 hub, it permits each computer to access any peripherals connected to the hub on a 'one computer at a time' basis.
Overview

Features

  • One USB console controls four DVI computers and two additional USB 2.0 devices
  • 2-port USB 2.0 hub built in
  • Fully compliant with the USB 2.0 specification
  • Computer selection via front panel pushbuttons and hotkeys
  • Audio enabled - full bass response provides a rich experience for 2.1 channel surround sound systems
  • Multiplatform support - Windows, Linux, Mac and Sun
  • Superior video quality - 1920 x 1200, 60Hz; DDC2B
  • Independent switching of KVM, USB, and Audio focus
  • DVI digital and analog monitor support - fully compliant with the DVI specifications
  • HDCP compliant
  • Video DynaSync™ - stores the console monitor's EDID (Extended Display Identification Data) to optimize display resolution
  • Power on detection - if one computer is powered off, the CS1764A will automatically switch to the next powered-on computer
  • Console mouse port emulation/bypass feature supports most mouse drivers and multifunction mice
  • Sun /Mac keyboard support and emulation*
  • Auto Scan Mode for monitoring all computers
  • Firmware upgradable via USB


* 1. PC keyboard combinations emulate Sun/Mac keyboards
** PC keyboard combinations emulate Mac keyboards.
2. Sun/Mac keyboards only work with their own computers
Features