2-Port USB HDMI/Audio KVMP Switch

  • Superior video quality - supports 480i, 480p, 720p, 1080i, and 1080p(HDTV)/1920 x 1200(DVI)
  • PC selection via pushbutton and hotkeys
  • Video DynaSync - stores the console monitor's EDID (Extended Display Identification Data) to optimize display resolution
  • Multiplatform support - Windows, Linux,and Mac
2-Port USB HDMI/Audio KVMP<sup>™</sup> Switch

With its unique design and innovative features, the CubiQ CS1792 USB 2.0 HDMI KVMP Switch provides both style and functionality for today's multimedia SOHO environment. Combining a 2-port switch with a 2-port USB 2.0 hub, the CS1792 provides seamless HDMI signal switching between 2 PCs or other HDMI-enabled devices, such as gaming consoles, and allows users to share USB peripherals from a single console.

The CS1792 provides enhanced independent switching via front panel pushbuttons and keyboard hotkeys, and features Video DynaSync technology to ensure that HDMI display resolution is always optimized. With integrated digital audio, the CS1792 also allows users to experience high-definition sound, such as Dolby True HD and DTS HD Master Audio. Ideal for multimedia applications in the office, the CubiQ CS1792 offers the ultimate in space-saving, streamlined KVM technology for the desktop.

Features

  • 2-port HDMI USB 2.0 KVMP Switch
  • One USB console controls two HDMI-interface computers and two additional USB devices
  • 2-port USB 2.0 hub built in; fully compliant with the USB 2.0 specification
  • Independent switching of KVM, USB peripheral, and audio focus via front panel pushbuttons and hotkeys
  • HDMI digital monitor support - fully compliant with HDMI; also HDCP compliant
  • Dolby True HD and DTS HD Master Audio support
  • Superior video quality - supports 480i, 480p, 720p, 1080i, and 1080p(HDTV)/1920 x 1200(DVI)
  • Power on detection - If one of the computers is powered off, the CS1792 will automatically switch to the next powered-on computer
  • Supports widescreen resolutions
  • Multiplatform support - Windows, Linux,and Mac
  • Console mouse port emulation/bypass feature supports most mouse driver and multifunction mice
  • Video DynaSync - stores the console monitor's EDID (Extended Display Identification Data) to optimize display resolution
  • Complete keyboard emulation for error-free booting
  • Mac keyboard support and emulation*
  • Auto Scan Mode for monitoring all computers and HDMI devices
  • Firmware Upgradable
Features