Local and remote testing

A transmitter unit facilitates loop testing and a receiver unit allows cable tests to be carried out at locations remote from the transmitter unit.

Continuous scan

Continuous scan mode is designed to accommodate testing with wire ends in different locations

Manual scan

Manual scan is very suitable for back loop cable testing

Cables and ports

Accurately check the pin configurations for Ethernet cables, USB cables (with TC-NTUF sold separately), BNC cables, and patch panel ports.

TRENDnet's Network Cable Tester, model TC-NT2, is a complete cable tester for network professionals. Accurately check pin configurations for Ethernet cables, USB cables, BNC cables, and patch panel ports. The TC-NT2 identifies the appropriate cut, short, and crossover pins connected for cable distances up to 984.3 ft (984 ft). All components fit into a practical travel case.

Network Cable Tester

  • Comprehensive cable tester for network professionals
  • Tests Ethernet, USB, and BNC cables
  • Accurately test pin configurations for cable lengths up to 300 meters (984 ft.)
  • Identifies severed, short circuit, and cross connected pins
  • Continuous scan and manual scan modes
  • Includes BNC to Ethernet converters
  • Handy travel case
  • NDAA compliant