The PV375 efficiently converts DC power from a vehicle battery into 120V AC power for any type of equipment, from battery-operated power tools to computers, music players and cell phones. The PV375 provides safe, stable, AC output power to help connected equipment perform at its peak.
The PV375 provides 375 watts of continuous power to your equipment and up to 600 watts of instantaneous power when a short burst is needed. This is enough to run and charge most equipment usually used in a car including computers, cell phones and portable music players.
To prevent damage to the inverter and connected equipment, the PV375 will shut down automatically if an overload is detected at the inverter outlets. Additional overload protection is provided by a replaceable 40-amp automotive fuse. An automatic low-battery shutdown feature prevents excessive battery drain, ensuring that you'll always have sufficient power available to start your vehicle. A dual-function audible alarm alerts you to an overload condition or a low DC input voltage condition (10.5V or less).
The PV375 draws power from your vehicle's battery via a 3-ft. cord with cigarette lighter-type plug. Two standard 5-15R outlets are provided for supported equipment. Simply plug in the PV375, connect your equipment and you've got clean, quiet AC power! For printers and other equipment that require extra power for start-up, the PV375 can deliver up to 600 watts instantaneously.
The PV375 features a lightweight all-metal housing that stands up to harsh environments and is ideal for use on the road, at campsites, remote job sites or anywhere that reliable AC power is needed. The housing is constructed with a grooved surface to promote efficient cooling.
The PV375 comes with a 1-year product warranty and a rapid-response repair/replacement policy that's unmatched in the industry.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.