The N252-048-1U frees up valuable rack space by condensing a typical 2U 48-port patch panel into 1U of space. Its unique, all-metal design features a removable upper deck for easy punchdown termination and color-coded couplers for both EIA/TIA 568A and 568B installations. An integrated wire management loom keeps cables tidy and easy to route. For peace of mind, the N252-048-1U comes with a lifetime warranty and RoHS-compliant design.
With 48 color-coded RJ45 ports, a removable upper deck and built-in wire management loom, the N252-048-1U makes patching cables in high-density IT environments simple.
Quick and Easy Installation
The N252-048-1U ships fully assembled for quick and easy installation. Included mounting hardware supports 1U installation in standard 19-inch rack enclosures. Its unique design allows for easy punchdown termination; simply unscrew 4 slotted thumbscrews to remove the upper deck and punch down the lower deck first. Then replace the upper deck and punch it down.
Vivamus egestas pretium convallis. Proin aliquet fermentum dui sed ultricies. Etiam tempor nec est nec viverra. Curabitur placerat nibh eu lacinia sagittis. Praesent ut laoreet lectus. Morbi lacinia nec mi non dignissim. Vivamus arcu massa, iaculis sed vehicula a, suscipit id leo. Aenean at imperdiet arcu. Pellentesque in elit risus. Phasellus interdum rutrum sem, non efficitur urna tristique quis.