Get maximum distance and convenience out of your network installation while saving money with Tripp Lite's B078-101-PS2 Server Interface Module. The B078-101-PS2 connects to a server's PS/2 ports and converts them to a single Cat5e/6 cable output, allowing the server to connect to one of Tripp Lite's B070/B072-series KVM switches. By using low-cost Cat5e/6 cable, the B078-101-PS2 eliminates the need for bulky KVM cables, providing you greater flexibility and distance for necessary cable runs. The unit allows up to 100 ft. between your server and KVM switch and features a compact, lightweight design, which saves space and de-clutters your network application. With no software or external power supply needed, the B078-101-PS2 is completely plug-and-play out of the box, leading to easy installation and quick application deployment.
With Tripp Lite's B078-101-PS2, traditional, thick KVM cables are a thing of the past. By using cost-effective Cat5e/6 cabling, the B078-101-PS2 frees up space in your server cabinet and allows for increased ventilation, longer cable runs and greater savings. This server interface module is needed to connect a PS/2 server to Tripp Lite's B070/B072-series of KVM switches.
Greater Distance—Greater Flexibility
Using Cat5e/6 cabling allows for your server to be located up to 100 feet away from the KVM switch that controls it. By eliminating bulkier KVM cables, the B078-101-PS2 also allows for cabling to run through conduits and other tight spaces, guaranteeing maximum flexibility when setting up your network application.
With the B078-101-PS2, there is no software or external power needed. Simply plug the PS/2 and HD15 connectors into the server to be controlled, run the Cat5e/6 cabling to your KVM and you're ready to go. The unit connects a server or computer with an HD15 connector for video and PS/2 type connectors for mouse and keyboard control to a KVM switch with Cat5e/6 (RJ45) connectors.
Innovative, Compact Design
The B078-101-PS2's compact, lightweight design allow for flexibility when connecting it to a server or computer. The unit's form factor allows it to fit in tight spaces and to free up space where traditional KVM cabling might limit ventilation and accessibility. The B078-101-PS2 is also environmentally responsible by maintaining Restriction of Hazardous Substances (RoHS) compliance in its design and manufacture.
For your peace of mind the B078-101-PS2 is backed by a three-year warranty and a rapid-response replacement policy that's unmatched in the industry.
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.