8-Port PS/2-USB VGA KVM Switch

  • One USB-PS/2 console controls 8 computers; Cascade up to 2 levels - control up to 64 computers
  • Broadcast mode - operations simultaneously performed on all selected computers, software installation and upgrading, system wide shutdown, etc.
  • Computer selection via front panel pushbuttons, hotkeys and multilingual on-screen display (OSD) menu
  • Video DynaSync™ - Exclusive ATEN technology eliminates boot-up display problems and optimizes resolution when switching between ports
8-Port PS/2-USB VGA KVM Switch



The CS1308 KVM switch allows access and control up to 64 computers from a single console (keyboard, mouse, and monitor). As many as 8 additional switches can be cascaded bringing the total number of connected computers to 64 computers that can be controlled from a single keyboard-monitor-mouse console. The switch supports both USB and PS/2 connections for the console and computers.

  • One USB-PS/2 console controls 8 computers
  • Cascade up to 2 levels - control up to 64 computers
  • Dual Interface - supports computers with PS/2 or USB keyboards and mice
  • Multiplatform support - Windows 2000/XP/Vista, Linux, Mac, and Sun
  • Supports USB keyboards for PC, Mac and Sun
  • Auto PS/2 and USB interface detection
  • USB or PS/2 keyboard and mouse emulation - computers boot even when the console focus is elsewhere
  • Superior video quality - up to 2048 x 1536; DDC2B
  • Two level password security - only authorized users view and control computers; up to four users and an administrator with a separate profile for each
  • Auto Scan feature for monitoring user-selected computers
  • Hot pluggable - add or remove computers without having to power down the switch
  • Buzzer on/off via hotkey and OSD