Keypad G84-4700 Fatigue-Free Numeric Entry

Black, USB Interface, 21 programmable keys, 4 relegendable, ML keyswitches
Compact Keypad Featuring ML Technology with Gold Crosspoint Contacts

Individually programmable keys!
Whether for numerical inputs, controls or for frequent numeric entry this programmable keyboard is the ideal accessory for notebooks. All keys can be user defined with up to 24 characters per key.
Keypad G84-4700 Fatigue-Free Numeric Entry

Features

  • Programmable 21-key numeric layout
  • Equally suitable for left-handed and right-handed users
  • Low space requirements
  • All keys can be user-defined with up to 24 characters per key
  • 4 additional user-programmable function keys, can be labeled individually
  • Digits can be entered independently of the status of the Num Lock in the system (operation on notebook PC)
  • Variable decimal separator [.], [,], [00], or [000]
  • External standard keyboard can be connected
  • Matches design of CHERRY keyboards G84-4100
  • Uses mechanical keys from our ML series with high-precision key action; small physical dimensions:
  • Reliability: MTBF: 550,000 hours
Features