XS Touchpad Keyboard G84-5500 Flat Fit For Secure Mounting Enhanced With Touchpad
Black 15″ ultraslim USB keyboard with TouchPad. Int. space reduced 88 position key layout. Mechanical keyswitches with laser etched keycaps.Durable Ultraslim Keyboards with Mechanical Keyswitch Technology for Industrial and Commercial Applications.
Features
- Mechanical Keyswitches are Rated at 20 Million Actuations to Withstand Harsh Environments and Ensure Long Product Lifetime
- USB interface
- Configurations Offered
- TouchPad with 2 Mouse
Buttons
Small, flat and extremely robust
The "XS Touchpad Keyboard" (G84-5500) combines comfortable mouse control with compact dimensions. The mouse can be controlled easily and precisely via the large touchpad with two mouse keys.
- High-quality touchpad with two mouse buttons for convenient control of the cursor
- High degree of reliability and precise keystroke feel thanks to individual keys with Gold Crosspoint contacts (Cherry ML technology)
- Ideal for continuous usage due to the long operating life in excess of 20 million key confirmations per individual key
- Compact dimensions and very low overall build height, ideal for restricted spaces and for 19" applications
- Standardized measurements and installation dimensions of the complete XS product family - the keyboard can be adapted to every application
- Lightweight - for applications where every gram counts
- Supports Code Set 3 and UnifiedPOS
- Fastening option for permanent installation
- Detachable pluggable feet for individually adjusting the tilt of the keyboard
- Freely programmable keys for even more time saving operation