HSM SP 4040c V Cross-Cut Industrial Shredder / Baler Combination

Thanks to its large throughput, this sturdy and durable document shredder is perfect for use in archives or central stations for document shredding.

High quality materials and "Made in Germany" quality for safety and durability. Cutting rollers made of hardened solid steel. Convenient material feeding via conveyor belt. Powerful motor allows for continuous operation. An automatic return eliminates paper jams. User safety through emergency off switch. Functional operator control panel with LED indicator. Extension of the loading table by 600 mm; used for material storage (left or right).​​ Integrated, manual oiler for cutting unit.  Baler - state-of-the-art controller, maximum bale size 23.6" x 15.7" x 19.6".

Product Features

Made in Germany

The high quality materials and proven HSM "Made in Germany" quality guarantee you are receiving a safe and durable machine – and also 3 years warranty.

Continuous Duty Motor

The powerful motor ensures a high cutting capacity and reliable continuous operation.

Anti-Jam Technology

The paper feed with overload protection reduces paper jams and sustains the high throughput of paper.

Solid Steel Cutting Rollers

The induction-hardened, solid steel cutting rollers with a lifetime warranty can easily handle staple and paper clips and guarantee durability.