12-Outlet 120V AC Rackmount Power Strip with 20 Amp Rating

Tripp Lite’s RS-1215-20 provides 12 NEMA 15/20R outlets in a versatile, all-metal housing with detachable mounting flanges to allow rackmount, wallmount and undercounter mounting options. A lighted and covered switch prevents accidental shut-off, while a 20-amp circuit breaker guards against dangerous overloads. The RS-1215-20 has a NEMA 5-20P input plug (not compatible with standard household wall outlets). An extra-long, 15 ft. cord gives you the flexibility you need for a variety of office, rackmount, retail and industrial applications.

12 Convenient Outlets Power All Equipment with an Extra Long Cord

The RS-1215-20 occupies only 1U of rack space when installed in a standard 19 in. rack. Unfiltered electrical pass-through makes this power strip ideal for distributing alternate waveform UPS or generator power in a rack enclosure or network closet. Its versatile multi-mount design makes the RS-1215-20 equally appropriate for use mounted on a wall or under a desk, table or counter.

The NEMA 5-15/20R outlets are compatible with all standard 15A and 20A electrical equipment. Six of the outlets face forward, while the other six are located on the back of the unit. The extra-long 15 ft. cord allows this power strip to be mounted in a different area, or even a completely different room, from where it draws AC current, putting you in control of getting reliable power where you need it most.

Premium Safety Features and Lifetime Warranty

A lighted On/Off switch with locking cover eliminates accidental shut-off, while allowing you to see at a glance whether the unit is operational. A built-in, 20-amp circuit breaker prevents dangerous circuit overloads that could damage equipment. The breaker immediately shuts off AC input when it detects that the equipment load is drawing too much power.

For peace of mind, the RS-1215-20 is backed by a lifetime warranty. This power strip is also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.