Industrial-Strength 2000 Watt Power InverterAre you tired of filling heavy gas cans? Are you looking for a clean, reliable alternative to a portable generator? The PV2000FC PowerVerter. Plus Inverter is the solution you seek! The PV2000FC powers the equipment you commonly use at home or work—power tools, pumps, portable lighting, notebook computers and more—wherever life takes you. It's the ideal power solution for RVs, commercial and fleet vehicles, emergency vehicles, construction sites, remote worksites and any other application that requires a clean, quiet AC power source. The PV2000FC efficiently converts DC (battery) power into 120V AC (household) power to run any type of equipment, from power tools to computers. And unlike portable generators, the PV2000FC requires no fuel and produces no noise or fumes. With its 2000-watt capacity, this inverter can handle heavy-duty loads like drills, saws and pumps with ease. |
|
Industrial-Strength Output PowerThe PV2000FC efficiently converts DC power from a vehicle battery into 120V AC power for any type of equipment, from heavy-duty drills, saws and pumps to computers and sensitive monitoring equipment. The PV2000FC provides safe, stable, AC output power to help connected equipment perform at its peak. A frequency control feature ensures that devices dependent on tightly regulated AC line frequency, such as computers, VCRs and DVD/CD players, receive clean computer-grade power. To prevent damage to the inverter and connected equipment, the PV2000FC will shut down automatically if an overload is detected at the inverter outlets. The red Load Level Indicator LED will flash to alert you that an overload has occurred. |
|
Many tools, appliances and printers require extra power for start-up. Others, such as refrigerators and pumps, have fluctuating power demands. The PV2000FC accommodates these peak surge demands by providing up to 200% more output power than its continuous rating of 2000 watts. In OverPower mode, the PV2000FC can deliver 3000 watts for up to an hour, providing ample reserve power to keep tools and equipment running longer. In DoubleBoost mode, it can deliver 4000 watts for up to 10 seconds to support power-hungry equipment start-ups and motor cycling requirements.
The PV2000FC features two sets of diagnostic LEDs to indicate load level (high, medium and low) and battery charge (high, medium and low).