Comes in a durable metal enclosure with integrated mounting points
Works with TRENDnet’s 16-Bay Fiber Converter Chassis System, model TFC-1600, and supports chassis-based SNMP management (with TFC-1600MM)
1 x 1000Base-T Ethernet port
1 x 1000Base-SX Multi-Mode port, compatible with SC-Type fiber connectors
2 Gbps switching capacity
LEDs convey power and copper/fiber link and activity
Supports fiber networking over distances of up to 550 m (1,800 ft.)
Convert your copper RJ-45 Ethernet connection to a fiber connection with TRENDnet's fiber media converters. TRENDnet's media converters can support long distance fiber networking up to 43.5 miles (70km). TRENDnet fiber converters are available in both multi-mode (SX) and single-mode (LX), with dual wavelength (WDM) or bidirectional fiber options, and multiple connector types including T-RJ, SC, and ST.
TRENDnet's fiber converter chassis system is a convenient rackmount chassis system that consolidates your fiber media converters into one location, making your fiber network easier to manage. Power multiple fiber converters from a single source. Add a redundant power supply to eliminate any downtime, and/or the SNMP management module for monitoring and configurations.
| Standards |
|
| Device Interface |
|
| Network Media |
|
| Protocol |
|
| Dip Switch |
|
| Data Transfer Rate |
|
| Jumbo Frame |
|
| Wavelength |
|
| Optical Output Power |
|
| Optical Input Power |
|
| Power Budget |
|
| Distance |
|
| Power |
|
| Special Features |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
| PACKAGE CONTENTS |
|