Don't settle for less than the best—enjoy superior video and audio quality! This 15-ft. Tripp Lite DVI Dual Link TMDS Cable assures peak performance when connecting DVI monitors, flat-panel displays or digital CRT displays and projectors to your computer. The P560-015 delivers speeds up to 9.9 Gbps with resolutions up to 2560 x 1600. Unlike cut-price cables, the P560-015 is manufactured to exacting specifications, using superior materials, for a difference you can clearly see. And we back our pledge of quality with a lifetime product warranty.
The Smart Solution for Home and Business Desktop Computer Setups
This genuine Tripp Lite DVI Dual Link TMDS Cable offers an easy, inexpensive solution for connecting a DVI standard monitor, flat-panel display or digital CRT projector to your computer over distances of up to 15 feet. Featuring two DVI-D male connectors, the P560-015 assures peak performance with no loss of signal quality.
Broadly Compatible with PCs and Macs
The P560-015 supports resolutions to 2560 x 1600 with speeds of up to 9.9 Gbps and is compatible with any monitor, PC or Mac equipped with a DVI-D female CPU port.
Superior Quality Assures Error-Free Signal Transfer
The P560-015 is manufactured using top-quality materials. Premium double-shielded foil-and-braid cable with paired video wire construction provides maximum EMI/RFI protection and superior signal quality. The P560-015 features gold-plated DVI-D connectors with gold-plated copper contacts to ensure excellent conductivity. The connectors feature integral strain relief for durability and reliability.
Lifetime Warranty and Environmentally Responsible Design
When you choose this genuine Tripp Lite cable, you get superior performance plus peace of mind! We're so confident of the quality of the P560-015 that we warrant it to be free from defects in material and workmanship—for life! The P560-015 is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.