4-Port HDMI Multimedia KVMP Switch with Audio
IOGEAR's 4-Port HDMI Multimedia KVMP Switch with HDMI connections, Audio and a 2-Port USB 2.0 hub charts a ground-breaking new direction in KVM functionality by combining advanced HDMI and USB 2.0 technology. The HDMI KVM Switch enables effortless control over 4 HDMI devices or computers using a single USB keyboard, USB mouse and single high definition display (720P or 1080P) or HDTV. With compatible graphic cards and monitors, this HDMI KVMP switch is able to support up to 1080p.
HDCP Compliance
The HD digital output supports various high definition TV resolutions. Connect your high definition display with HDMI connections, HDTV (flat panel, plasma, DLP, digital TV) and data projectors. The GCS1794 4-Port HD KVMP Switch is HDCP compliant. It is also equipped with IOGEAR's DynaSync2 which reads and remembers the monitor's parameters (EDID) eliminating any delays or change in video resolution when switching between, or booting computers.
This advanced HDMI KVMP can increase efficiency and save equipment cost for applications where HD resolutions, large or widescreen monitors with HDMI connections are used and required:
- Desktop Publishing / Graphic Design / Video Editing
- Digital Home Entertainment
- High-End Gaming, where high video resolution (1080p HD) is demanded
HD Technology
IOGEAR's 4-Port HD KVMP Switch supports HD digital inputs from:
- Home / Office Computers
- HTPC’s (Home Theater PC's)
- Blu-Ray Players
- Game Consoles
- DVR / Set-top Boxes
Expanded Connectivity
IOGEAR's 4-Port HDMI KVM Switch features two USB 2.0 peripheral ports for asynchronously sharing USB devices between your computers. The patented asynchronous switching allows the user to independently switch applications between the connected computers. You can run one application on one computer while running another application on the other. A powered USB hub may be attached to the peripheral ports for added functionality. The GCS1794 offers a simple plug-and-play out-of-box solution; including all cabling required for “Set-up and Go”!
1IOGEAR's DynaSync provides the EDID support for Windows 7