Marketing Information

The iConverter xFF is a protocol-transparent media converter, and is available as a compact, unmanaged standalone unit or a managed chassis plug-in module. The iConverter xFF provides reliable and cost-effective conversion between different wavelengths, multimode and single-mode, and dual and single-fiber.
The iConverter xFF operates as a protocol and rate-transparent device, supporting Small Form Pluggable (SFP) transceivers with data rates from 1Mbps to 8.50Gbps. The xFF supports a variety of network protocols, including Ethernet, Fast Ethernet, Gigabit Ethernet, SONET (OC-3/12/48), SDH (STM-1/4/16), 1x/2x/4x/8x Fibre Channel and Common Public Radio Interface (CPRI).

Main Features

SONET_Ring.jpg